HEAT SHRINK TUBING, 2:1, BLACK, 31.75MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.25"; I.D. Supplied - Metric:31.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:48"; Length - Metric:1.2mm; I.D. Recovered Max - Metric:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 85AC1236 |
| Product Name | Heat Shrink Tubing, 2 Shrinkmate |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |