Electronic Connector Corp. Heat Shrink Tubing, 2 Shrinkmate SM111-02-0500-012

Description
HEAT SHRINK TUBING, 2:1, BLACK, 12.7MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:12"; Length - Metric:305mm; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 2:1, BLACK, 12.7MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:12"; Length - Metric:305mm; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 2 Shrinkmate - 85AC1177 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2 Shrinkmate
85AC1177
Heat Shrink Tubing, 2 Shrinkmate 85AC1177
HEAT SHRINK TUBING, 2:1, BLACK, 12.7MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:12"; Length - Metric:305mm; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2:1, BLACK, 12.7MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:12"; Length - Metric:305mm; I.D. Recovered Max - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AC1177
Product Name Heat Shrink Tubing, 2 Shrinkmate
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-06-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details