Electronic Connector Corp. Heat Shrink Tubing, 2 Shrinkmate PL111-02-0115-024

Description
HEAT SHRINK TUBING, 2:1, CLEAR, 2.92MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.115"; I.D. Supplied - Metric:2.92mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:24"; Length - Metric:610mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 2:1, CLEAR, 2.92MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.115"; I.D. Supplied - Metric:2.92mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:24"; Length - Metric:610mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 2 Shrinkmate - 85AC1101 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2 Shrinkmate
85AC1101
Heat Shrink Tubing, 2 Shrinkmate 85AC1101
HEAT SHRINK TUBING, 2:1, CLEAR, 2.92MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.115"; I.D. Supplied - Metric:2.92mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:24"; Length - Metric:610mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2:1, CLEAR, 2.92MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.115"; I.D. Supplied - Metric:2.92mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:24"; Length - Metric:610mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AC1101
Product Name Heat Shrink Tubing, 2 Shrinkmate
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details