Electronic Connector Corp. Heat Shrink Tubing, 2 Shrinkmate PL111-02-0078-036

Description
HEAT SHRINK TUBING, 2:1, CLEAR, 2MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.078"; I.D. Supplied - Metric:2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:36"; Length - Metric:914.4mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 2:1, CLEAR, 2MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.078"; I.D. Supplied - Metric:2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:36"; Length - Metric:914.4mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 2 Shrinkmate - 85AC1070 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2 Shrinkmate
85AC1070
Heat Shrink Tubing, 2 Shrinkmate 85AC1070
HEAT SHRINK TUBING, 2:1, CLEAR, 2MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.078"; I.D. Supplied - Metric:2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:36"; Length - Metric:914.4mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2:1, CLEAR, 2MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.078"; I.D. Supplied - Metric:2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:36"; Length - Metric:914.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AC1070
Product Name Heat Shrink Tubing, 2 Shrinkmate
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/2-01-SS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Tubing - 0879832001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details