HEAT SHRINK TUBING, 2:1, CLEAR, 2.7MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.105"; I.D. Supplied - Metric:2.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:48"; Length - Metric:1.2mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 85AC1034 |
| Product Name | Heat Shrink Tubing, 2 Shrinkmate |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |