Electronic Connector Corp. Heat Shrink Tubing, 2 Shrinkmate PL111-01-0078-024

Description
HEAT SHRINK TUBING, 2:1, CLEAR, 2MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.078"; I.D. Supplied - Metric:2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:24"; Length - Metric:610mm; I.D. Recovered Max - Metric:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 2:1, CLEAR, 2MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.078"; I.D. Supplied - Metric:2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:24"; Length - Metric:610mm; I.D. Recovered Max - Metric:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 2 Shrinkmate - 85AC1008 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2 Shrinkmate
85AC1008
Heat Shrink Tubing, 2 Shrinkmate 85AC1008
HEAT SHRINK TUBING, 2:1, CLEAR, 2MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.078"; I.D. Supplied - Metric:2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:24"; Length - Metric:610mm; I.D. Recovered Max - Metric:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2:1, CLEAR, 2MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.078"; I.D. Supplied - Metric:2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:24"; Length - Metric:610mm; I.D. Recovered Max - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AC1008
Product Name Heat Shrink Tubing, 2 Shrinkmate
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-03-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Boots - 068860-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details