Electronic Connector Corp. Heat Shrink Tubing, 2 Shrinkmate CM111-03-0750-036

Description
HEAT SHRINK TUBING, 2:1, CLEAR, 19.05MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:36"; Length - Metric:914.4mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 2:1, CLEAR, 19.05MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:36"; Length - Metric:914.4mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 2 Shrinkmate - 85AC0973 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2 Shrinkmate
85AC0973
Heat Shrink Tubing, 2 Shrinkmate 85AC0973
HEAT SHRINK TUBING, 2:1, CLEAR, 19.05MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:36"; Length - Metric:914.4mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2:1, CLEAR, 19.05MM; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:36"; Length - Metric:914.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AC0973
Product Name Heat Shrink Tubing, 2 Shrinkmate
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-03-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 0989076029 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details