Electrolube Resin, Pur, Packet, 250G, Amber/blk; Potting Compound Type Electrolube UR5097RP250G

Description
RESIN, PUR, PACKET, 250G, AMBER/BLK; Potting Compound Type:PUR (Polyurethane); Dispensing Method:Packet; Compound Colour:Amber / Black; Weight:250g; Product Range:UR5097 Series; SVHC:No SVHC (07-Jul-2017); Volume:- RoHS Compliant: Yes
Datasheet
Description
RESIN, PUR, PACKET, 250G, AMBER/BLK; Potting Compound Type:PUR (Polyurethane); Dispensing Method:Packet; Compound Colour:Amber / Black; Weight:250g; Product Range:UR5097 Series; SVHC:No SVHC (07-Jul-2017); Volume:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin, Pur, Packet, 250G, Amber/blk; Potting Compound Type Electrolube - 38AC3592 - Newark, An Avnet Company
Chicago, IL, United States
Resin, Pur, Packet, 250G, Amber/blk; Potting Compound Type Electrolube
38AC3592
Resin, Pur, Packet, 250G, Amber/blk; Potting Compound Type Electrolube 38AC3592
RESIN, PUR, PACKET, 250G, AMBER/BLK; Potting Compound Type:PUR (Polyurethane); Dispensing Method:Packet; Compound Colour:Amber / Black; Weight:250g; Product Range:UR5097 Series; SVHC:No SVHC (07-Jul-2017); Volume:- RoHS Compliant: Yes

RESIN, PUR, PACKET, 250G, AMBER/BLK; Potting Compound Type:PUR (Polyurethane); Dispensing Method:Packet; Compound Colour:Amber / Black; Weight:250g; Product Range:UR5097 Series; SVHC:No SVHC (07-Jul-2017); Volume:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38AC3592
Product Name Resin, Pur, Packet, 250G, Amber/blk; Potting Compound Type Electrolube
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details