Electrocube, Inc. Film Capacitor 935B1E505K

Description
Capacitor, Film, 5.0 µf 10% 400 Vdc / 270 Vac, Metallized Polypropylene
Datasheet
Description
Capacitor, Film, 5.0 µf 10% 400 Vdc / 270 Vac, Metallized Polypropylene
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - 935B1E505K - Electrocube, Inc.
Pomona, CA, United States
Film Capacitor
935B1E505K
Film Capacitor 935B1E505K
Capacitor, Film, 5.0 µf 10% 400 Vdc / 270 Vac, Metallized Polypropylene

Capacitor, Film, 5.0 µf 10% 400 Vdc / 270 Vac, Metallized Polypropylene

Supplier's Site Datasheet

Technical Specifications

  Electrocube, Inc.
Product Category Capacitors
Product Number 935B1E505K
Product Name Film Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 105MABA05KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - C17CF681K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details