The 935B1E104F is a metallized polypropylene film capacitor designed for AC and pulsing applications, with a capacitance of 0.1 µF and a voltage rating of 400 VDC / 270 VAC. It features an extended foil construction and is equipped with standard tin-coated copper-clad steel leads, with options for special lead types available. The capacitor operates effectively within a temperature range of -55°C to +85°C at rated voltage, and can withstand higher temperatures up to +105°C with voltage derating. This capacitor meets or exceeds flammability requirements of UL94VO and has a low dissipation factor, not exceeding 0.1% for values up to 1 µF and 0.2% for higher values at 25°C. Insulation resistance is specified at various DC voltages, ensuring reliable performance in demanding applications. The 935B1E104F is suitable for engineers seeking a reliable and robust capacitor for their electronic designs.
Capacitor, Film, .1 µf 1% 400 Vdc / 270 Vac, Metallized Polypropylene
| Electrocube, Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 935B1E104F |
| Product Name | Film Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| Electrostatic Capacitors | Polypropylene |