Allied Electronics, Inc. TERMINAL; RING TONGUE; 22-18 AWG; COPPER; NYLON; 8mm (5/16) RNYD1-8@E

Description
TERMINAL; RING TONGUE; 22-18 AWG; COPPER; NYLON; 8mm (5/16)
Description
TERMINAL; RING TONGUE; 22-18 AWG; COPPER; NYLON; 8mm (5/16)

Suppliers

Company
Product
Description
Supplier Links
TERMINAL; RING TONGUE; 22-18 AWG; COPPER; NYLON; 8mm (5/16) - 70053779 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL; RING TONGUE; 22-18 AWG; COPPER; NYLON; 8mm (5/16)
70053779
TERMINAL; RING TONGUE; 22-18 AWG; COPPER; NYLON; 8mm (5/16) 70053779
TERMINAL; RING TONGUE; 22-18 AWG; COPPER; NYLON; 8mm (5/16)

TERMINAL; RING TONGUE; 22-18 AWG; COPPER; NYLON; 8mm (5/16)

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70053779
Product Name TERMINAL; RING TONGUE; 22-18 AWG; COPPER; NYLON; 8mm (5/16)
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2223.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1787258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details