RS Components, Ltd. Transit Cases 9144073

Description
RS PRO RMT1000 Transit Case
Request a Quote
Description
RS PRO RMT1000 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 9144073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
9144073
Transit Cases 9144073
RS PRO RMT1000 Transit Case

RS PRO RMT1000 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 9144073
Product Name Transit Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 2971336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.38 inch (60.5 mm)
Length 11.22 inch (285 mm)
View Details
Transit Cases - 2875154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Recycled Resin
Height 4.37 inch (111 mm)
View Details
Transit Cases - 1111052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Nylon
Height 6.69 inch (170 mm)
Width 18.19 inch (462 mm)
View Details
Transit Cases - 1247669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 8.27 inch (210 mm)
Width 19.09 inch (485 mm)
View Details