RS Components, Ltd. Transit Cases 1247669

Description
Viso STC1908P Transit Case
Request a Quote
Description
Viso STC1908P Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 1247669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
1247669
Transit Cases 1247669
Viso STC1908P Transit Case

Viso STC1908P Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 1247669
Product Name Transit Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1229158 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 4.92 inch (125 mm)
View Details
Instrument Cases - 1981378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.57 inch (40 mm)
Length 4.13 inch (105 mm)
View Details
Transit Cases - 2902778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 16.14 inch (410 mm)
Width 23.62 inch (600 mm)
View Details
Transit Cases - 2030801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 8.66 inch (220 mm)
Width 24.25 inch (616 mm)
View Details