These portable LED chip floodlights are IP65 rated and suitable for use indoors and outside. A high-power 30 W COB LED light with extra wide diffusion allows the illumination of a wide area.
Uses 80% less energy than conventional floodlamps. 30 W LED chip. Bright light instantly. Low heat generation, minimised danger of heat-related injury or heat damage to lighted objects. Chip LEDs are shock proof and maintenance free. Diecast aluminium casing. Stable, shock absorbing steel tube frame with ergonomic carrying handle. Spotlight can be rotated and locked in position. Fitted with safety glass. Available in 240 V or 110 V versions
Type = Spotlight
Lamp Type = LED
Wattage = 30 W
Voltage Rating = 110 V
IP Rating = IP65
Case Material = Die Cast Aluminium
Lamp Supplied = Yes
Plug Type = Type G - British
RS Components, Ltd. | |
---|---|
Product Category | Work Lights |
Product Number | 9093247 |
Work Light Type | Spotlight |