Knightsbridge LEDGL recessed ground lights are manufactured in Type 316 stainless steel (bezel), aluminium (housing) and plastic (mounting sleeve). They are supplied complete with a 2 m outdoor flex. These are low surface temperature, low-energy, high lumen, low maintenance and long-life lighting products. They are suitable for drive-over (maximum 8 kph, 800 kg) when used in conjunction with a sleeve in tarmac or concrete.
Type = Groundlight
Lamp Type = LED
Wattage = 6 W
Voltage Rating = 230 V
Diameter = 128mm
IP Rating = IP65
Case Material = Stainless Steel
Length = 69 mm
Lamp Supplied = Yes
Standards Met = CE, EN 60598-2-5
RS Components, Ltd. | |
---|---|
Product Category | Work Lights |
Product Number | 9221515 |
Work Light Type | Groundlight |