- Trained on our vast library of engineering resources.

RS Components, Ltd. 9015020P

Description
The FT90x series of 32-bit RISC-core microcontrollers provides an extensive range of connectivity options, making it the ideal choice for advanced technology bridging applications. Programs execute in zero wait-state RAM yielding 310DMIPS performance from a 100MHz clock. On power-up, program code is automatically transferred from non-volatile Flash memory to shadow RAM where it executes resulting in 3.1DMIPS/MHz performance. 100MHz 32-bit RISC architecture with 3.1DMIPS/MHz performance. 256KB Flash + 256KB shadow RAM memory. 64KB data SRAM. 32.768kHz RTC clock support. 4 x User Timers. USB2.0 Hi-Speed (480Mbps) device controller with Battery Charge Detection (BCD). USB2.0 Hi-Speed (480Mbps) EHCI host controller with BCD emulation. 10/100Base-TX Ethernet MAC with MII interface compliant with IEEE 802.3/802.3u (FT905/906 only). 2 x CAN 2.0 controllers for data transfer up to 1Mbit/s (FT905/907 only). SPI slave supports single data transfer with 25MHz clock. SPI master supports single/dual/quad modes of data transfer with up to 25MHz clock. UART interface configured as 1 x full UART or 2 x basic UARTs (TX/RX/CTS/RTS). I²C bus interface can be configured as master or slave, up to 3.4Mbps. 7 x PWM channel outputs with support for PCM 8/16-bit stereo audio output. 4 x analogue input channels to 10-bit ADC @ 960KSPS. 2 x 10-bit DACs @ 1MSPS. USB DFU Bootloader. Power supply: +3.0V to +3.6Vdc. Operating temperature range: -40 to +85°C. RS Product Codes. 901-5020 FT905L LQFP80. 901-5039 FT905Q QFN76. 901-5032 FT906L LQFP80. 901-5036 FT906Q QFN76. 901-5045 FT907L LQFP80. 901-5048 FT907Q QFN76. 901-5042 FT908L LQFP80. 901-5051 FT908Q QFN76 Family Name = Embedded Microcontroller Package Type = LQFP Mounting Type = Surface Mount Pin Count = 80 Device Core = FT32 Data Bus Width = 32bit Program Memory Size = 256 kB Maximum Frequency = 100MHz RAM Size = 64 kB, 256 kB USB Channels = 1 x Host, 1 x Peripheral Controller Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9015020P - RS Components, Ltd.
Corby, Northants, United Kingdom
The FT90x series of 32-bit RISC-core microcontrollers provides an extensive range of connectivity options, making it the ideal choice for advanced technology bridging applications. Programs execute in zero wait-state RAM yielding 310DMIPS performance from a 100MHz clock. On power-up, program code is automatically transferred from non-volatile Flash memory to shadow RAM where it executes resulting in 3.1DMIPS/MHz performance. 100MHz 32-bit RISC architecture with 3.1DMIPS/MHz performance. 256KB Flash + 256KB shadow RAM memory. 64KB data SRAM. 32.768kHz RTC clock support. 4 x User Timers. USB2.0 Hi-Speed (480Mbps) device controller with Battery Charge Detection (BCD). USB2.0 Hi-Speed (480Mbps) EHCI host controller with BCD emulation. 10/100Base-TX Ethernet MAC with MII interface compliant with IEEE 802.3/802.3u (FT905/906 only). 2 x CAN 2.0 controllers for data transfer up to 1Mbit/s (FT905/907 only). SPI slave supports single data transfer with 25MHz clock. SPI master supports single/dual/quad modes of data transfer with up to 25MHz clock. UART interface configured as 1 x full UART or 2 x basic UARTs (TX/RX/CTS/RTS). I²C bus interface can be configured as master or slave, up to 3.4Mbps. 7 x PWM channel outputs with support for PCM 8/16-bit stereo audio output. 4 x analogue input channels to 10-bit ADC @ 960KSPS. 2 x 10-bit DACs @ 1MSPS. USB DFU Bootloader. Power supply: +3.0V to +3.6Vdc. Operating temperature range: -40 to +85°C. RS Product Codes. 901-5020 FT905L LQFP80. 901-5039 FT905Q QFN76. 901-5032 FT906L LQFP80. 901-5036 FT906Q QFN76. 901-5045 FT907L LQFP80. 901-5048 FT907Q QFN76. 901-5042 FT908L LQFP80. 901-5051 FT908Q QFN76 Family Name = Embedded Microcontroller Package Type = LQFP Mounting Type = Surface Mount Pin Count = 80 Device Core = FT32 Data Bus Width = 32bit Program Memory Size = 256 kB Maximum Frequency = 100MHz RAM Size = 64 kB, 256 kB USB Channels = 1 x Host, 1 x Peripheral Controller Delivery on production packaging - Punnet. This product is non-returnable.

The FT90x series of 32-bit RISC-core microcontrollers provides an extensive range of connectivity options, making it the ideal choice for advanced technology bridging applications. Programs execute in zero wait-state RAM yielding 310DMIPS performance from a 100MHz clock. On power-up, program code is automatically transferred from non-volatile Flash memory to shadow RAM where it executes resulting in 3.1DMIPS/MHz performance.
100MHz 32-bit RISC architecture with 3.1DMIPS/MHz performance. 256KB Flash + 256KB shadow RAM memory. 64KB data SRAM. 32.768kHz RTC clock support. 4 x User Timers. USB2.0 Hi-Speed (480Mbps) device controller with Battery Charge Detection (BCD). USB2.0 Hi-Speed (480Mbps) EHCI host controller with BCD emulation. 10/100Base-TX Ethernet MAC with MII interface compliant with IEEE 802.3/802.3u (FT905/906 only). 2 x CAN 2.0 controllers for data transfer up to 1Mbit/s (FT905/907 only). SPI slave supports single data transfer with 25MHz clock. SPI master supports single/dual/quad modes of data transfer with up to 25MHz clock. UART interface configured as 1 x full UART or 2 x basic UARTs (TX/RX/CTS/RTS). I²C bus interface can be configured as master or slave, up to 3.4Mbps. 7 x PWM channel outputs with support for PCM 8/16-bit stereo audio output. 4 x analogue input channels to 10-bit ADC @ 960KSPS. 2 x 10-bit DACs @ 1MSPS. USB DFU Bootloader. Power supply: +3.0V to +3.6Vdc. Operating temperature range: -40 to +85°C. RS Product Codes. 901-5020 FT905L LQFP80. 901-5039 FT905Q QFN76. 901-5032 FT906L LQFP80. 901-5036 FT906Q QFN76. 901-5045 FT907L LQFP80. 901-5048 FT907Q QFN76. 901-5042 FT908L LQFP80. 901-5051 FT908Q QFN76
Family Name = Embedded Microcontroller
Package Type = LQFP
Mounting Type = Surface Mount
Pin Count = 80
Device Core = FT32
Data Bus Width = 32bit
Program Memory Size = 256 kB
Maximum Frequency = 100MHz
RAM Size = 64 kB, 256 kB
USB Channels = 1 x Host, 1 x Peripheral Controller
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Microcontrollers (MCU)
Product Number 9015020P
Data Bus 32 Bit
Clock Speed 100 MHz
RAM 64 to 256 KB
Serial Interface USB
Unlock Full Specs
to access all available technical data

Similar Products

 - 9015014P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit
Clock Speed 100 MHz
RAM 64 to 256 KB
View Details
 - 9015017P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit
Clock Speed 100 MHz
RAM 64 to 256 KB
View Details
 - 9170701P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit
Clock Speed 48 MHz
RAM 8 KB
View Details
 - 9015010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit
Clock Speed 100 MHz
RAM 64 to 256 KB
View Details