32A 6h 6P + E 400v IP44 F.M. socket
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 8937953 |
| Product Name | Industrial Power Connectors |
| Device Type | Receptacle; Industrial Power Connectors |
| Mounting Style | Panel; Panel Mount |
| Termination Types | Crimp; Crimp |
| Standards / Certifications | RoHS |