Enclosure, 300x220x150, Transparent Lid
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 8852648 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 11.81 inch (300 mm) |
| Width | 8.66 inch (220 mm) |
| Depth | 5.91 inch (150 mm) |