The AFBR-57J5APZ is a Multi-Mode Fiber-Optic (MMF) Transceiver with Digital Diagnostic Small Form Pluggable (SFP) for wireless base station applications involving the OBSAI or CPRI protocols.
Maximum Data Rate = 3.072 Gbit/s
Connector Shape = Rectangular
Transmitter Typical Rise Time = Maximum of 100ps
Transmitter Typical Fall Time = Maximum of 100ps
Receiver Jitter at Maximum Data Rate = 65ps
Transmitter Jitter at Maximum Data Rate = 80ps
Number of Pins = 20
Mounting Type = Through Hole
Dimensions = 57.21 x 13.6 x 12.4mm
Connector Type = LC
RS Components, Ltd. | |
---|---|
Product Category | Fiber Optic Transceivers |
Product Number | 8842105 |
Connector Type | LC |