RS Components, Ltd. V & Wedge Belts 8802113

Description
Blue 80 Non-Reinforced Vee Belt, 8 x 5mm
Request a Quote
Description
Blue 80 Non-Reinforced Vee Belt, 8 x 5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 8802113 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
8802113
V & Wedge Belts 8802113
Blue 80 Non-Reinforced Vee Belt, 8 x 5mm

Blue 80 Non-Reinforced Vee Belt, 8 x 5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 8802113
Product Name V & Wedge Belts
Belt Length 1200.79 inch (30500.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 37.40 inch (950.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
V & Wedge Belts - 1368390 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 94.88 inch (2410.00 mm)
Minimum Pulley Size 5.51 inch (140.00 mm)
View Details
Poly V Belts - 2075965 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 24.02 inch (610.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 2149770 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 13.62 inch (346.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details