RS Components, Ltd. Transit Cases 8732430

Description
Zarges 41813 Transit Case
Request a Quote
Description
Zarges 41813 Transit Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transit Cases - 8732430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Transit Cases
8732430
Transit Cases 8732430
Zarges 41813 Transit Case

Zarges 41813 Transit Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 8732430
Product Name Transit Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 244140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.17 inch (55 mm)
Length 3.15 inch (80 mm)
View Details
Anti Static Packaging - 1908432 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 7.87 inch (200 mm)
View Details
Instrument Cases - 220973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.77 inch (45 mm)
Length 5.28 inch (134 mm)
View Details
Transit Cases - 2875153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Recycled Resin
Height 7.9 inch (201 mm)
View Details