Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HOOKUP WIRES
RS COMPONENTS, LTD.
8724495 -- HOOK UP WIRE
RS Components, Ltd.
Hook Up Wire
8724495
Description
UL11028 Hook-up wire 24AWG Black 100m
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
UL11028 Hook-up wire 24AWG Black 100m
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8724495
Hook Up Wire
8724495
UL11028 Hook-up wire 24AWG Black 100m
UL11028 Hook-up wire 24AWG Black 100m
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Hookup Wires
Product Number
8724495
Product Name
Hook Up Wire
Rated Voltage
600 volts
Nominal Diameter
0.0441 inch (1.12 mm)
Wire Insulation
MPPE
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Hook Up Wire
1225878
Specs
Rated Voltage
600 volts
Nominal Diameter
0.1299 inch (3.3 mm)
Rated Temperature
100 C (212 F)
View Details
RS Components, Ltd.
Hook Up Wire
1853963
Specs
Nominal Diameter
0.3150 inch (8 mm)
International
16 mm² (0.0248 in²)
Stranding Type
7/1.7 mm
View Details
RS Components, Ltd.
Hook Up Wire
1853926
Specs
Nominal Diameter
0.4291 inch (10.9 mm)
International
35 mm² (0.0543 in²)
Stranding Type
7/2.52 mm
View Details
RS Components, Ltd.
Hook Up Wire
1805949
Specs
Nominal Diameter
0.1299 inch (3.3 mm)
North American
16 AWG
International
1.5 mm² (0.0023 in²)
View Details