RS Components, Ltd. Plier Sets 8640814

Description
RS PRO CGT0098 Gripping Plier Set
Request a Quote
Description
RS PRO CGT0098 Gripping Plier Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plier Sets - 8640814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plier Sets
8640814
Plier Sets 8640814
RS PRO CGT0098 Gripping Plier Set

RS PRO CGT0098 Gripping Plier Set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 8640814
Product Name Plier Sets
Type Specialty / Other; Plier Sets
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Pliers - 1906729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 6.24 inch (158 mm)
Jaw Length 0.1969 to 1.22 inch (5 to 31 mm)
View Details
Plier Sets - 1363408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12 inch (305 mm)
View Details
Pliers - 1253104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 7.09 inch (180 mm)
Standards VDE/1000V Approved
View Details