RS Components, Ltd. Rackmount Cases 852334

Description
Diplomat 19in case,322mm D 3Ux42HP
Request a Quote
Description
Diplomat 19in case,322mm D 3Ux42HP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rackmount Cases - 852334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rackmount Cases
852334
Rackmount Cases 852334
Diplomat 19in case,322mm D 3Ux42HP

Diplomat 19in case,322mm D 3Ux42HP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 852334
Product Name Rackmount Cases
Type Casework System
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 15.00 inch (381 mm)
View Details
Tool Bags - 179837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene
Height 19.50 inch (495 mm)
View Details
Tool Belts & Tool Pouches - 179778 - RS Components, Ltd.
Specs
Type Tool Cabinet
Height 1.97 inch (50 mm)
View Details
Tool Bags - 179784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 14.17 inch (360 mm)
Width 12.99 inch (330 mm)
View Details