RS Components, Ltd. Tool Bags 179837

Description
Veto Pro Pac AX3552 Tool Bag
Request a Quote
Description
Veto Pro Pac AX3552 Tool Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tool Bags - 179837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tool Bags
179837
Tool Bags 179837
Veto Pro Pac AX3552 Tool Bag

Veto Pro Pac AX3552 Tool Bag

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cabinets and Casework
Product Number 179837
Product Name Tool Bags
Type Tool Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Tool Boxes - 2544051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyethylene
Height 7.28 inch (185 mm)
View Details
Tool Belts & Tool Pouches - 179814 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Synthetic Fibre, Leather
Height 10.63 inch (270 mm)
View Details
Tool Boxes - 2681287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material ABS
Height 7.05 inch (179 mm)
View Details
Tool Bags - 179811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 2.75 inch (69.85 mm)
Width 11.50 inch (292 mm)
View Details