RS Components, Ltd. Castor Wheels 8489883

Description
Swivel Braked castor, 200mm Dia, 450kg
Request a Quote
Description
Swivel Braked castor, 200mm Dia, 450kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8489883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8489883
Castor Wheels 8489883
Swivel Braked castor, 200mm Dia, 450kg

Swivel Braked castor, 200mm Dia, 450kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8489883
Product Name Castor Wheels
Wheel Type Pur
Features Brake
Maximum Load 992 lbs (450 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 187 lbs (85 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2535722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2823634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.46 inch (37 mm)
View Details
Castor Wheels - 2478174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details