RS Components, Ltd. Castor Wheels 8489870

Description
Swivel Braked castor, 125mm Dia, 300kg
Request a Quote
Description
Swivel Braked castor, 125mm Dia, 300kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8489870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8489870
Castor Wheels 8489870
Swivel Braked castor, 125mm Dia, 300kg

Swivel Braked castor, 125mm Dia, 300kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8489870
Product Name Castor Wheels
Wheel Type Pur
Features Brake
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 386 lbs (175 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.34 inch (34 mm)
View Details
Castor Wheels - 2270093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 121 lbs (55 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 149233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 2.24 inch (57 mm)
View Details
Castor Wheels - 2270368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 331 lbs (150 kg)
View Details