IMO i³B Intelligent Control Station offers a unique solution since it is both a PLC and HMI combined in one device. It is also, small, very powerful and has many unique connectivity features.
160 x 128 Graphical Display. High Resolution Resistive Touch Screen. 4 programmable keys. Real Time Clock. Communication Serial, CAN, iCAN. Port RS 232/RS485/RS422. Power Supply 10-30 Vdc. 256 KB RAM (Program), 1MB (Graphical). Free Configuration Software. Remote IO Communication. MicroSD Flash Card. IP65 protection
Number of I/O = 12/12 (Digital), 2/2 (Analogue)
Manufacturer Series = i3B
Number of Inputs = 12 (Digital), 2 (Analogue)
Input Type = Analogue, Digital
Voltage Category = 10 - 30 V dc
Number of Outputs = 12 (Digital), 2 (Analogue)
Network Type = CAN
Display Included = Yes
Communication Port Type = RS232/RS485
Program Capacity = 256 kB
RS Components, Ltd. | |
---|---|
Product Category | CPU Chips |
Product Number | 8474724 |