M-Duino is a connectable PLC based in Open Source Hardware (OSH) technology. This PLC can be programmed using the Arduino IDE platform. Available with different Input/Outputs units. Through the USB port from the computer it is possible to get immediately the status of all parameters, data inputs and outputs of the PLC. All components can be configured to carry both his work as a master, or slave in its masterslave connection via I2C.
M-Duino PLC. Programming via USB port. Programming language is Arduino IDE or Processing. Hardware is realized with an Arduino Mega. Safety Industrial Communications. I2C communication to connect up to 127 elements. Serial port RS232 / RS485. Ethernet port. 12-24 Vdc power supply. DIN rail mounting
Number of I/O = 21
Manufacturer Series = M-Duino
Number of Inputs = 13
Input Type = Analogue, Digital
Voltage Category = 12 - 24 V dc
Output Type = Analogue, Digital
Number of Outputs = 8
Network Type = Ethernet, ModBus
Communication Port Type = Ethernet, I2C, RS232, RS485, SPI, TTL, USB
Program Capacity = 256 (8 used by bootloader) kB
RS Components, Ltd. | |
---|---|
Product Category | CPU Chips |
Product Number | 8850926 |