RS Components, Ltd. Plier Sets 8473762

Description
3 piece Vise Grip(R) locking plier set
Request a Quote
Description
3 piece Vise Grip(R) locking plier set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plier Sets - 8473762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plier Sets
8473762
Plier Sets 8473762
3 piece Vise Grip(R) locking plier set

3 piece Vise Grip(R) locking plier set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 8473762
Product Name Plier Sets
Type Specialty / Other; Plier Sets
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
Jaw Length 2.05 inch (52 mm)
View Details
Pliers - 2380731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
Plier Sets - 1253904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 20.08 inch (510 mm)
View Details
Pliers - 1780351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Jaw Length 1.26 inch (32 mm)
View Details