RS Components, Ltd.
General Purpose Enclosures
8462973
Description
RS PRO RJ-20-N Enclosure
Request a Quote
Email Supplier
Description
RS PRO RJ-20-N Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
8462973 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
12.99 inch (330 mm)
|
|
Width
|
9.06 inch (230 mm)
|
|
Depth
|
7.09 inch (180 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
9.06 inch (230 mm)
Width
9.06 inch (230 mm)
View Details
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Shape
Rectangular
Length
3.86 inch (98 mm)
Width
3.86 inch (98 mm)
View Details
Shape
Rectangular
Length
8.66 inch (220 mm)
Width
8.66 inch (220 mm)
View Details