RS Components, Ltd. 8462831

Description
RS 8mm hyper bright panel mount LED indicators with 5mm coloured diffused epoxy lens are available in bright or black chrome bezel finishes. Bezel style options: prominent, recessed and flush. Applications include medical, telecommunications, engineering, transport systems, special vehicles and agricultural vehicles. • IP67 sealed. • High brightness. • Prominent, recessed and flush bezel styles. • Bright or black chrome bezel finish Voltage Rating = 220 V ac Light Output Colour = Orange Mounting Hole Size = 8mm Lamp Size = 8.5 mm Length = 28.85 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Lug Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote
Description
RS 8mm hyper bright panel mount LED indicators with 5mm coloured diffused epoxy lens are available in bright or black chrome bezel finishes. Bezel style options: prominent, recessed and flush. Applications include medical, telecommunications, engineering, transport systems, special vehicles and agricultural vehicles. • IP67 sealed. • High brightness. • Prominent, recessed and flush bezel styles. • Bright or black chrome bezel finish Voltage Rating = 220 V ac Light Output Colour = Orange Mounting Hole Size = 8mm Lamp Size = 8.5 mm Length = 28.85 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Lug Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8462831 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS 8mm hyper bright panel mount LED indicators with 5mm coloured diffused epoxy lens are available in bright or black chrome bezel finishes. Bezel style options: prominent, recessed and flush. Applications include medical, telecommunications, engineering, transport systems, special vehicles and agricultural vehicles. • IP67 sealed. • High brightness. • Prominent, recessed and flush bezel styles. • Bright or black chrome bezel finish Voltage Rating = 220 V ac Light Output Colour = Orange Mounting Hole Size = 8mm Lamp Size = 8.5 mm Length = 28.85 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Lug Bezel Style = Prominent Bezel Colour = Chrome

RS 8mm hyper bright panel mount LED indicators with 5mm coloured diffused epoxy lens are available in bright or black chrome bezel finishes. Bezel style options: prominent, recessed and flush. Applications include medical, telecommunications, engineering, transport systems, special vehicles and agricultural vehicles.
• IP67 sealed. • High brightness. • Prominent, recessed and flush bezel styles. • Bright or black chrome bezel finish
Voltage Rating = 220 V ac
Light Output Colour = Orange
Mounting Hole Size = 8mm
Lamp Size = 8.5 mm
Length = 28.85 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Lug
Bezel Style = Prominent
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 8462831
Unlock Full Specs
to access all available technical data

Similar Products

 - 1345536 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203981 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246413 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1301074 - RS Components, Ltd.
RS Components, Ltd.
View Details