RS Components, Ltd. 8432492

Description
5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 21.6 - 26.4 V dc Light Output Colour = Orange Mounting Hole Size = 8mm Lamp Size = 9.5 mm Length = 34.85 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Lug Bezel Style = Flush Bezel Colour = Chrome
Request a Quote
Description
5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 21.6 - 26.4 V dc Light Output Colour = Orange Mounting Hole Size = 8mm Lamp Size = 9.5 mm Length = 34.85 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Lug Bezel Style = Flush Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8432492 - RS Components, Ltd.
Corby, Northants, United Kingdom
5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67 Voltage Rating = 21.6 - 26.4 V dc Light Output Colour = Orange Mounting Hole Size = 8mm Lamp Size = 9.5 mm Length = 34.85 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Lug Bezel Style = Flush Bezel Colour = Chrome

5mm coloured diffused epoxy lens. Maximum panel thickness 7mm. Solder lug/faston terminals. Sealed to IP67
Voltage Rating = 21.6 - 26.4 V dc
Light Output Colour = Orange
Mounting Hole Size = 8mm
Lamp Size = 9.5 mm
Length = 34.85 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Lug
Bezel Style = Flush
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 8432492
Unlock Full Specs
to access all available technical data

Similar Products

 - 205577 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1393380 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205808 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1780713 - RS Components, Ltd.
RS Components, Ltd.
View Details