RS Components, Ltd. 8432468

Description
5mm coloured diffused epoxy lens. Mounting hole size: 8mm. Length: 37mm. Life Expectancy: 100000 Hours. Operating Temperature range: -25 to +75°C Tri-colour contains a red LED and a green LED, when both are on yellow is produced. 0.11in. (2.8 x 0.8) terminals, except tri-colour 2 x 0.5mm. Gold terminal is Anode +ve Voltage Rating = 10.8 - 13.2 V dc Light Output Colour = Orange Mounting Hole Size = 8mm Lamp Size = 9.5 mm Length = 34.75 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Lug Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote
Description
5mm coloured diffused epoxy lens. Mounting hole size: 8mm. Length: 37mm. Life Expectancy: 100000 Hours. Operating Temperature range: -25 to +75°C Tri-colour contains a red LED and a green LED, when both are on yellow is produced. 0.11in. (2.8 x 0.8) terminals, except tri-colour 2 x 0.5mm. Gold terminal is Anode +ve Voltage Rating = 10.8 - 13.2 V dc Light Output Colour = Orange Mounting Hole Size = 8mm Lamp Size = 9.5 mm Length = 34.75 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Lug Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8432468 - RS Components, Ltd.
Corby, Northants, United Kingdom
5mm coloured diffused epoxy lens. Mounting hole size: 8mm. Length: 37mm. Life Expectancy: 100000 Hours. Operating Temperature range: -25 to +75°C Tri-colour contains a red LED and a green LED, when both are on yellow is produced. 0.11in. (2.8 x 0.8) terminals, except tri-colour 2 x 0.5mm. Gold terminal is Anode +ve Voltage Rating = 10.8 - 13.2 V dc Light Output Colour = Orange Mounting Hole Size = 8mm Lamp Size = 9.5 mm Length = 34.75 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Lug Bezel Style = Recessed Bezel Colour = Chrome

5mm coloured diffused epoxy lens. Mounting hole size: 8mm. Length: 37mm. Life Expectancy: 100000 Hours. Operating Temperature range: -25 to +75°C
Tri-colour contains a red LED and a green LED, when both are on yellow is produced. 0.11in. (2.8 x 0.8) terminals, except tri-colour 2 x 0.5mm. Gold terminal is Anode +ve
Voltage Rating = 10.8 - 13.2 V dc
Light Output Colour = Orange
Mounting Hole Size = 8mm
Lamp Size = 9.5 mm
Length = 34.75 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Lug
Bezel Style = Recessed
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 8432468
Unlock Full Specs
to access all available technical data

Similar Products

 - 204293 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1393361 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204007 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204984 - RS Components, Ltd.
RS Components, Ltd.
View Details