RS Components, Ltd. 8432442

Description
Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder tab terminations for straight-forward installation. These RS Pro LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications. Voltage Rating = 21.6 - 26.4 V dc Light Output Colour = Orange Mounting Hole Size = 6mm Lamp Size = 7 mm Length = 26.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Lug Bezel Style = Prominent Bezel Colour = Black Chrome
Request a Quote
Description
Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder tab terminations for straight-forward installation. These RS Pro LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications. Voltage Rating = 21.6 - 26.4 V dc Light Output Colour = Orange Mounting Hole Size = 6mm Lamp Size = 7 mm Length = 26.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Lug Bezel Style = Prominent Bezel Colour = Black Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8432442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder tab terminations for straight-forward installation. These RS Pro LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications. Voltage Rating = 21.6 - 26.4 V dc Light Output Colour = Orange Mounting Hole Size = 6mm Lamp Size = 7 mm Length = 26.6 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Lug Bezel Style = Prominent Bezel Colour = Black Chrome

Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder tab terminations for straight-forward installation. These RS Pro LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications.
Voltage Rating = 21.6 - 26.4 V dc
Light Output Colour = Orange
Mounting Hole Size = 6mm
Lamp Size = 7 mm
Length = 26.6 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Lug
Bezel Style = Prominent
Bezel Colour = Black Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 8432442
Unlock Full Specs
to access all available technical data

Similar Products

 - 204883 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302271 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302286 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329098 - RS Components, Ltd.
RS Components, Ltd.
View Details