The Accuratus Minimus Bluetooth wireless mini keyboard is the ideal partner for your modern and sleek PC, Mac or iPad, especially the iPad Mini. This Bluetooth keyboard has an excellent range of 10 metres, however has been proven to work in our labs at an even further distance! The Minimus is designed with style in mind, with an ultra sleek stainless steel surround and bottom case, a keyboard thickness of only 5.8mm and no wires, even the most style conscious wont be disappointed.
Wireless Bluetooth connection (Bluetooth receiver not supplied). Keyboard operates using an internal rechargeable lithium battery. Rechargeable via the supplied cable and a USB port. Ultra modern designed minimal case with stainless steel edge and bottom case. Mini UK key layout, escape and F1-F12 are accessible via the FN function key. 13 one touch media and internet and search keys. Keys have a soft and tactile feel to allow for comfortable and natural typing. Ultra slim true scissor key, key mechanism. Clear easy read key legends. Automatic power saving sleep mode. Keyboard has a power on/off button. Charging LED, Low battery and Bluetooth connectivity LEDs
Wired/Wireless = Wireless
Connection Type = Bluetooth
Keyboard Layout = QWERTY (UK)
Colour = White
Dimensions = 205 x 82 x 5.8mm
Height = 82mm
Width = 205mm
Depth = 5.8mm
RS Components, Ltd. | |
---|---|
Product Category | Industrial Keyboards |
Product Number | 8418339 |
Connection | IR or other wireless connection |