The MONSTER 2 range of oversized keyboards from Accuratus. For young children the MONSTER 2 MIX is the perfect entry into computing, with large oversized keys grouped in different colours making learning easy and fun.
Windows 98/NT/2000/ME/ XP/ VISTA/ 7. USB. Black case. Large 1 inch square keys. 2 port USB Hub (Un-Powered) (Maximum of 100 mA per port). F1 to F12 Function Keys. Caps Lock LED. Durable fold down feet providing keyboard tilt. Tactile feedback responsive keys. Mechanical Key Switch. Metal Mounting plate. Same outer size as a conventional keyboard. 1 Year Warranty
Wired/Wireless = Wired
Connection Type = USB
Keyboard Type = Early Learning
Keyboard Layout = QWERTY (UK)
Colour = Assorted
Built-In USB Hub = Yes
Dimensions = 465 x 180 x 27mm
Height = 180mm
Width = 465mm
Depth = 27mm
RS Components, Ltd. | |
---|---|
Product Category | Industrial Keyboards |
Product Number | 8418389 |
Applications | Early Learning |