RS Components, Ltd. Hook Up Wire 8417134

Description
RS PRO A-7-12-PIN Hook Up Wire
Request a Quote
Description
RS PRO A-7-12-PIN Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8417134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8417134
Hook Up Wire 8417134
RS PRO A-7-12-PIN Hook Up Wire

RS PRO A-7-12-PIN Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 8417134
Product Name Hook Up Wire
Nominal Diameter 0.0280 inch (0.7100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1839225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.0807 inch (2.05 mm)
North American 22 AWG
Stranding Type 1/0.8 mm
View Details
Hook Up Wire - 1805937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 139206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
Hook Up Wire - 1805920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details