RS Components, Ltd. Hook Up Wire 8417131

Description
RS PRO A-7-12-BLA Hook Up Wire
Request a Quote
Description
RS PRO A-7-12-BLA Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8417131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8417131
Hook Up Wire 8417131
RS PRO A-7-12-BLA Hook Up Wire

RS PRO A-7-12-BLA Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 8417131
Product Name Hook Up Wire
Nominal Diameter 0.0280 inch (0.7100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook Up Wire - 1853911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1225881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 1853945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details