RS Components, Ltd. 8385520

Description
RS 8mm panel mount LED indicators, 5mm coloured diffused epoxy lens, are fitted with a reverse protection diode and flush bright chrome bezel finish. Suitable for a wide variety of applications including medical, telecommunication, engineering, transport systems, special vehicles and agricultural vehicles. IP67 sealed. Low current: 1mA (approx). High luminosity. Flush bright chrome bezel Voltage Rating = 12 V dc Light Output Colour = Green Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 28.75 mm Type = Panel Mount Lamp Type = LED Termination Type = Faston, Solder Lug Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote
Description
RS 8mm panel mount LED indicators, 5mm coloured diffused epoxy lens, are fitted with a reverse protection diode and flush bright chrome bezel finish. Suitable for a wide variety of applications including medical, telecommunication, engineering, transport systems, special vehicles and agricultural vehicles. IP67 sealed. Low current: 1mA (approx). High luminosity. Flush bright chrome bezel Voltage Rating = 12 V dc Light Output Colour = Green Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 28.75 mm Type = Panel Mount Lamp Type = LED Termination Type = Faston, Solder Lug Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8385520 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS 8mm panel mount LED indicators, 5mm coloured diffused epoxy lens, are fitted with a reverse protection diode and flush bright chrome bezel finish. Suitable for a wide variety of applications including medical, telecommunication, engineering, transport systems, special vehicles and agricultural vehicles. IP67 sealed. Low current: 1mA (approx). High luminosity. Flush bright chrome bezel Voltage Rating = 12 V dc Light Output Colour = Green Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 28.75 mm Type = Panel Mount Lamp Type = LED Termination Type = Faston, Solder Lug Bezel Style = Prominent Bezel Colour = Chrome

RS 8mm panel mount LED indicators, 5mm coloured diffused epoxy lens, are fitted with a reverse protection diode and flush bright chrome bezel finish. Suitable for a wide variety of applications including medical, telecommunication, engineering, transport systems, special vehicles and agricultural vehicles.
IP67 sealed. Low current: 1mA (approx). High luminosity. Flush bright chrome bezel
Voltage Rating = 12 V dc
Light Output Colour = Green
Mounting Hole Size = 8mm
Lamp Size = 5 mm
Length = 28.75 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Faston, Solder Lug
Bezel Style = Prominent
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 8385520
Unlock Full Specs
to access all available technical data

Similar Products

 - 1302296 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246401 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246418 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1116562 - RS Components, Ltd.
RS Components, Ltd.
View Details