RS Components, Ltd. Castor Wheels 8371385

Description
U Ultra Series M22, Fixed Castor, 85mm
Request a Quote
Description
U Ultra Series M22, Fixed Castor, 85mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8371385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8371385
Castor Wheels 8371385
U Ultra Series M22, Fixed Castor, 85mm

U Ultra Series M22, Fixed Castor, 85mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8371385
Product Name Castor Wheels
Wheel Type Metal; Aluminium
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2478203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 2430388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 149232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2535609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details