RS Components, Ltd. Castor Wheels 8371256

Description
Fixed Castor, 100mm diameter, 700kg
Request a Quote
Description
Fixed Castor, 100mm diameter, 700kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8371256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8371256
Castor Wheels 8371256
Fixed Castor, 100mm diameter, 700kg

Fixed Castor, 100mm diameter, 700kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8371256
Product Name Castor Wheels
Wheel Type Plastic; Polyurethane
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 386 lbs (175 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.34 inch (34 mm)
View Details
Castor Wheels - 149200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 149302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 1965172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 243 lbs (110 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details