RS Components, Ltd. Castor Wheels 8371252

Description
Swivel Castor, 200mm diameter, 1000kg
Request a Quote
Description
Swivel Castor, 200mm diameter, 1000kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8371252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8371252
Castor Wheels 8371252
Swivel Castor, 200mm diameter, 1000kg

Swivel Castor, 200mm diameter, 1000kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8371252
Product Name Castor Wheels
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2973865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 149279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 211711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 2702528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Thermoplastic
Features Brake
Wheel Diameter 1.97 inch (50 mm)
View Details