RS Components, Ltd. 8332897

Description
RS 14mm panel mount LED indicators with 10mm coloured diffused epoxy lens and flush bright chrome bezel finish. Typically used in process controls, professional electrical appliances, communication, radars, civil engineering vehicles, trucks, diggers, cranes, trains, HVAC, energy management applications, lifts and machine tools. IP67 sealed. Low current. High luminosity. Flush bright chrome bezel Voltage Rating = 110 V dc Light Output Colour = Green Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 34.1 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Lug Bezel Style = Flush Bezel Colour = Chrome
Request a Quote
Description
RS 14mm panel mount LED indicators with 10mm coloured diffused epoxy lens and flush bright chrome bezel finish. Typically used in process controls, professional electrical appliances, communication, radars, civil engineering vehicles, trucks, diggers, cranes, trains, HVAC, energy management applications, lifts and machine tools. IP67 sealed. Low current. High luminosity. Flush bright chrome bezel Voltage Rating = 110 V dc Light Output Colour = Green Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 34.1 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Lug Bezel Style = Flush Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8332897 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS 14mm panel mount LED indicators with 10mm coloured diffused epoxy lens and flush bright chrome bezel finish. Typically used in process controls, professional electrical appliances, communication, radars, civil engineering vehicles, trucks, diggers, cranes, trains, HVAC, energy management applications, lifts and machine tools. IP67 sealed. Low current. High luminosity. Flush bright chrome bezel Voltage Rating = 110 V dc Light Output Colour = Green Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 34.1 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Lug Bezel Style = Flush Bezel Colour = Chrome

RS 14mm panel mount LED indicators with 10mm coloured diffused epoxy lens and flush bright chrome bezel finish. Typically used in process controls, professional electrical appliances, communication, radars, civil engineering vehicles, trucks, diggers, cranes, trains, HVAC, energy management applications, lifts and machine tools.
IP67 sealed. Low current. High luminosity. Flush bright chrome bezel
Voltage Rating = 110 V dc
Light Output Colour = Green
Mounting Hole Size = 14mm
Lamp Size = 10 mm
Length = 34.1 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Lug
Bezel Style = Flush
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 8332897
Unlock Full Specs
to access all available technical data

Similar Products

 - 1301096 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1232435 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1133987 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1301092 - RS Components, Ltd.
RS Components, Ltd.
View Details