RS Components, Ltd.
General Purpose Enclosures
8295502
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
8295502 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
8.66 inch (220 mm)
|
|
Width
|
4.13 inch (105 mm)
|
|
Depth
|
1.89 inch (48 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.72 inch (120 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Type
Junction Box
Length
1.93 inch (49 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
7.87 inch (200 mm)
View Details