RS Components, Ltd. Anti Static Mats 8295300

Description
RS PRO 600-4007 ESD-Safe Mat
Request a Quote
Description
RS PRO 600-4007 ESD-Safe Mat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Anti Static Mats - 8295300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Mats
8295300
Anti Static Mats 8295300
RS PRO 600-4007 ESD-Safe Mat

RS PRO 600-4007 ESD-Safe Mat

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Floor Mats
Product Number 8295300
Product Name Anti Static Mats
Mat Type Specialty; Standard shoes
Material Polyethylene
Color(s) White
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 1934437 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Blue
Width 0.0354 inch (0.9000 mm)
View Details
Anti-Slip Floor Mats - 628728 - RS Components, Ltd.
Specs
Material Natural Rubber
Width 35.83 inch (910 mm)
Length 35.83 inch (910 mm)
View Details
Anti-Fatigue Mats - 285439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Polyvinyl Chloride Foam
Width 59.06 inch (1500 mm)
View Details
Electrical Safety Mats - 2382592 - RS Components, Ltd.
Specs
Mat Type Nonconductive
Material Elastomer
Width 23.62 inch (600 mm)
View Details