RS Components, Ltd. Castor Wheels 8293229

Description
Swivel Castor w/ 200m Penumatic Tyre
Request a Quote
Description
Swivel Castor w/ 200m Penumatic Tyre
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8293229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8293229
Castor Wheels 8293229
Swivel Castor w/ 200m Penumatic Tyre

Swivel Castor w/ 200m Penumatic Tyre

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8293229
Product Name Castor Wheels
Wheel Type Pneumatic; Polypropylene copolymer
Maximum Load 165 lbs (75 kg)
Wheel Diameter 10.24 inch (260 mm)
Wheel Width 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.57 inch (40 mm)
View Details
Castor Wheels - 3062641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 132 lbs (60 kg)
View Details
Castor Wheels - 2848972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 18.74 lbs (8.5 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2304845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9449 inch (24 mm)
View Details