RS Components, Ltd. Castor Wheels 8286338

Description
Swivel Castor, 75mm Grey Rubber Tyre
Request a Quote
Description
Swivel Castor, 75mm Grey Rubber Tyre
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8286338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8286338
Castor Wheels 8286338
Swivel Castor, 75mm Grey Rubber Tyre

Swivel Castor, 75mm Grey Rubber Tyre

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8286338
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 154 lbs (70 kg)
Wheel Diameter 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2481849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 441 lbs (200 kg)
View Details
Castor Wheels - 2270273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2304841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 149266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details