RS Components, Ltd. Castor Wheels 8286319

Description
Fixed Castor, 100mm, Grey Rubber Tyre
Request a Quote
Description
Fixed Castor, 100mm, Grey Rubber Tyre
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8286319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8286319
Castor Wheels 8286319
Fixed Castor, 100mm, Grey Rubber Tyre

Fixed Castor, 100mm, Grey Rubber Tyre

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8286319
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 154 lbs (70 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 149226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 3064300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 1.65 inch (42 mm)
View Details
Castor Wheels - 2270548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details