RS Components, Ltd. Castor Wheels 8286265

Description
Swivel Castor, 100mm, Top Plate, 125kg
Request a Quote
Description
Swivel Castor, 100mm, Top Plate, 125kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 8286265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
8286265
Castor Wheels 8286265
Swivel Castor, 100mm, Top Plate, 125kg

Swivel Castor, 100mm, Top Plate, 125kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 8286265
Product Name Castor Wheels
Wheel Type Pp
Maximum Load 276 lbs (125 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2391405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.26 inch (32 mm)
View Details
Castor Wheels - 2535615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2479953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details
Castor Wheels - 1718317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details